Manufacturer: Fairchild Semiconductor
Win Source Part Number: 1325080-MPSL51
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 2,000
Mounting: Through Hole
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 200 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 50mA, 5V
Frequency - Transition: 60MHz
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
ECCN: EAR99
Fake Threat In the Open Market: 69
HTSUS: 8541.21.0095
Other Part Number: FAIFSCMPSL51,2156-MP
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Bipolar (BJT) Transistor PNP 100V 200mA 60MHz 625mW Through Hole TO-92-3
TRANS PNP 100V 0.2A TO92-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1325080-MPSL51 | MPSL51-ND | MPSL51 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-92; SOT3; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | |
| IC(max) | 200 milliamps | 200 milliamps | |
| Power Gain | 40 dB |