onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single MPSL01

Description
Win Source Part Number: 966224-MPSL01 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 120 V Current - Collector (Ic) (Max): 200 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 5V Frequency - Transition: 60MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2N4124BU; 2N6428ATA; SS9013FBU; SS9013GTA; SS9013HBU; SS9013GBU; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: MPSL01 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 966224-MPSL01 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 120 V Current - Collector (Ic) (Max): 200 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 5V Frequency - Transition: 60MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2N4124BU; 2N6428ATA; SS9013FBU; SS9013GTA; SS9013HBU; SS9013GBU; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: MPSL01 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 966224-MPSL01 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
966224-MPSL01
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 966224-MPSL01
Win Source Part Number: 966224-MPSL01 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 120 V Current - Collector (Ic) (Max): 200 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 5V Frequency - Transition: 60MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2N4124BU; 2N6428ATA; SS9013FBU; SS9013GTA; SS9013HBU; SS9013GBU; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: MPSL01 Product Status: Obsolete

Win Source Part Number: 966224-MPSL01
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 120 V
Current - Collector (Ic) (Max): 200 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 5V
Frequency - Transition: 60MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 2N4124BU; 2N6428ATA; SS9013FBU; SS9013GTA; SS9013HBU; SS9013GBU;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Base Product Number: MPSL01
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
120V 200mA 60MHz Bipolar Transistor
276-MPSL01
120V 200mA 60MHz Bipolar Transistor 276-MPSL01
120V NPN Si BJT TO-92 200mA 60MHz Product overview: MPSL01 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 200mA, 60MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 200mA, 60MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSL01 can be used for catalog matching and distributor lookup.

120V NPN Si BJT TO-92 200mA 60MHz Product overview: MPSL01 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 200mA, 60MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 200mA, 60MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSL01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MPSL01-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSL01-ND
Single Bipolar Transistors MPSL01-ND
Bipolar (BJT) Transistor NPN 120V 200mA 60MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 120V 200mA 60MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSL01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSL01
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSL01
TRANS NPN 120V 0.2A TO92-3

TRANS NPN 120V 0.2A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 966224-MPSL01 276-MPSL01 MPSL01-ND MPSL01
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 120V 200mA 60MHz Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA)
IC(max) 200 milliamps 200 milliamps 200 milliamps
Power Gain 50 dB
Operating Frequency 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC858CE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 1689655 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details