RF Transistor PNP 20V 50mA 600MHz 350mW Through Hole TO-92-3
RF TRANS PNP 20V 600MHZ TO92-3
RF TRANS PNP 20V 600MHZ TO92-3
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPSH81-ND | MPSH81 | MPSH81 |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |
| IC(max) | 50 milliamps | ||
| VCEO | 20 volts | 20 volts |