Bipolar (BJT) Transistor NPN 40V 50mA 500MHz 625mW Through Hole TO-92-3
TRANS NPN 40V 0.05A TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MPSH34-ND | MPSH34 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |