The MPSH17RLRAG is an NPN silicon RF transistor designed for applications requiring a maximum collector-emitter voltage of 15 V and a collector-base voltage of 20 V. It operates effectively within a temperature range of -55°C to +150°C. The device has a total power dissipation of 350 mW at 25°C, with a thermal resistance of 357°C/W from junction to ambient. This transistor features a DC current gain ranging from 25 to 250 and a current-gain bandwidth product of 800 MHz, making it suitable for RF applications up to 800 MHz. The MPSH17RLRAG is packaged in a TO-92 form factor, which is a through-hole mounting style, and is available in a Pb-free version. It is supplied in quantities of 2,000 per reel. Engineers should consider this transistor for projects that require reliable performance in RF applications, particularly where space and thermal management are critical.
Manufacturer: ON Semiconductor
Win Source Part Number: 928004-MPSH17RLRAG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: RF Transistor NPN 15V - 800MHz 350mW Through Hole TO-92 (TO-226)
Package: Reel - TR
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MPSH17
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
RF TRANS NPN 15V 800MHZ TO92-3 Product overview: MPSH17RLRAG from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 800MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 800MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MPSH17RLRAG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 928004-MPSH17RLRAG | 283-MPSH17RLRAG |
| Product Name | TRANSISTORS - RF Transistors (BJT) - MPSH17RLRAG | 15V 800MHZ Bipolar Transistor |
| Polarity | NPN |