onsemi TRANSISTORS - RF Transistors (BJT) - MPSH10RLRPG MPSH10RLRPG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1079560-MPSH10RLRPG Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 650MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Typical Gain (hFE) (Min): 60 @ 4mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1079560-MPSH10RLRPG Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 650MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Typical Gain (hFE) (Min): 60 @ 4mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - MPSH10RLRPG - 1079560-MPSH10RLRPG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MPSH10RLRPG
1079560-MPSH10RLRPG
TRANSISTORS - RF Transistors (BJT) - MPSH10RLRPG 1079560-MPSH10RLRPG
Manufacturer: ON Semiconductor Win Source Part Number: 1079560-MPSH10RLRPG Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 650MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Typical Gain (hFE) (Min): 60 @ 4mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1079560-MPSH10RLRPG
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 650MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Typical Gain (hFE) (Min): 60 @ 4mA, 10V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Industrial

Buy Now Datasheet
Bipolar RF Transistors - MPSH10RLRPG-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MPSH10RLRPG-ND
Bipolar RF Transistors MPSH10RLRPG-ND
RF Transistor NPN 25V 650MHz 350mW Through Hole TO-92 (TO-226)

RF Transistor NPN 25V 650MHz 350mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
650MHz 25V 4mA Bipolar Transistor
283-MPSH10RLRPG
650MHz 25V 4mA Bipolar Transistor 283-MPSH10RLRPG
NPN RF Transistor, 650MHz, 25V, 4mA, TO-92 Product overview: MPSH10RLRPG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 25V, 4mA. Search-friendly keywords include transistor, BJT, switching, amplification, 650MHz, 25V, 4mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MPSH10RLRPG can be used for catalog matching and distributor lookup.

NPN RF Transistor, 650MHz, 25V, 4mA, TO-92 Product overview: MPSH10RLRPG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 25V, 4mA. Search-friendly keywords include transistor, BJT, switching, amplification, 650MHz, 25V, 4mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MPSH10RLRPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSH10RLRPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSH10RLRPG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSH10RLRPG
RF TRANS NPN 25V 650MHZ TO92-3

RF TRANS NPN 25V 650MHZ TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1079560-MPSH10RLRPG MPSH10RLRPG-ND 283-MPSH10RLRPG MPSH10RLRPG
Product Name TRANSISTORS - RF Transistors (BJT) - MPSH10RLRPG Bipolar RF Transistors 650MHz 25V 4mA Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads
VCEO 25 volts 25 volts
VCBO 30 volts
fT 650 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846BW/DG/B3X-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 1219424 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
30V 0.1A SOT23 Bipolar Transistor - 276-BC848BL3E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 30 volts
View Details
2 suppliers