onsemi TRANSISTORS - RF Transistors (BJT) - MPSH10RLRAG MPSH10RLRAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1079559-MPSH10RLRAG Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 650MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Typical Gain (hFE) (Min): 60 @ 4mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1079559-MPSH10RLRAG Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 650MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Typical Gain (hFE) (Min): 60 @ 4mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - MPSH10RLRAG - 1079559-MPSH10RLRAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MPSH10RLRAG
1079559-MPSH10RLRAG
TRANSISTORS - RF Transistors (BJT) - MPSH10RLRAG 1079559-MPSH10RLRAG
Manufacturer: ON Semiconductor Win Source Part Number: 1079559-MPSH10RLRAG Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 650MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Typical Gain (hFE) (Min): 60 @ 4mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1079559-MPSH10RLRAG
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 650MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Typical Gain (hFE) (Min): 60 @ 4mA, 10V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar RF Transistors - MPSH10RLRAGOS-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MPSH10RLRAGOS-ND
Bipolar RF Transistors MPSH10RLRAGOS-ND
RF Transistor NPN 25V 650MHz 350mW Through Hole TO-92 (TO-226)

RF Transistor NPN 25V 650MHz 350mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
283-MPSH10RLRAG
Bipolar Transistor 283-MPSH10RLRAG
NPN Bipolar Small Signal Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPSH10RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MPSH10RLRAG can be used for catalog matching and distributor lookup.

NPN Bipolar Small Signal Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPSH10RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MPSH10RLRAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSH10RLRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSH10RLRAG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSH10RLRAG
RF TRANS NPN 25V 650MHZ TO92-3

RF TRANS NPN 25V 650MHZ TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1079559-MPSH10RLRAG MPSH10RLRAGOS-ND 283-MPSH10RLRAG MPSH10RLRAG
Product Name TRANSISTORS - RF Transistors (BJT) - MPSH10RLRAG Bipolar RF Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN
Unlock Full Specs
to access all available technical data