onsemi TRANSISTORS - RF Transistors (BJT) - MPSH10G MPSH10G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 885865-MPSH10G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: RF Transistor NPN 25V - 650MHz 350mW Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Family Name: MPSH10 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 885865-MPSH10G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: RF Transistor NPN 25V - 650MHz 350mW Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Family Name: MPSH10 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - MPSH10G - 885865-MPSH10G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MPSH10G
885865-MPSH10G
TRANSISTORS - RF Transistors (BJT) - MPSH10G 885865-MPSH10G
Manufacturer: ON Semiconductor Win Source Part Number: 885865-MPSH10G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: RF Transistor NPN 25V - 650MHz 350mW Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Family Name: MPSH10 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 885865-MPSH10G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: RF Transistor NPN 25V - 650MHz 350mW Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Family Name: MPSH10
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet
Bipolar RF Transistors - MPSH10GOS-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MPSH10GOS-ND
Bipolar RF Transistors MPSH10GOS-ND
RF Transistor NPN 25V 650MHz 350mW Through Hole TO-92 (TO-226)

RF Transistor NPN 25V 650MHz 350mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
283-MPSH10G
Bipolar Transistor 283-MPSH10G
NPN Bipolar Small Signal Transistor, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MPSH10G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MPSH10G can be used for catalog matching and distributor lookup.

NPN Bipolar Small Signal Transistor, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MPSH10G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MPSH10G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSH10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSH10G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSH10G
RF TRANS NPN 25V 650MHZ TO92-3

RF TRANS NPN 25V 650MHZ TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 885865-MPSH10G MPSH10GOS-ND 283-MPSH10G MPSH10G
Product Name TRANSISTORS - RF Transistors (BJT) - MPSH10G Bipolar RF Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data