onsemi TRANSISTORS - RF Transistors (BJT) - MPSH10 MPSH10

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1079558-MPSH10 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 650MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Typical Gain (hFE) (Min): 60 @ 4mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1079558-MPSH10 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 650MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Typical Gain (hFE) (Min): 60 @ 4mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - MPSH10 - 1079558-MPSH10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MPSH10
1079558-MPSH10
TRANSISTORS - RF Transistors (BJT) - MPSH10 1079558-MPSH10
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1079558-MPSH10 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 650MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Typical Gain (hFE) (Min): 60 @ 4mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1079558-MPSH10
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 650MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Typical Gain (hFE) (Min): 60 @ 4mA, 10V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
283-MPSH10
Bipolar Transistor 283-MPSH10
RF SMALL SIGNAL TRANSISTOR Product overview: MPSH10 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MPSH10 can be used for catalog matching and distributor lookup.

RF SMALL SIGNAL TRANSISTOR Product overview: MPSH10 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MPSH10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 16131613 - Radwell International
Willingboro, NJ, United States
Transistor
16131613
Transistor 16131613
DISCONTINUED BY MANUFACTURER, BIPOLAR TRANSISTOR, NPN, 25V, TO-92; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:25V; TRANSITION FREQUENCY TYP FT:650MHZ; POWER DISSIP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BIPOLAR TRANSISTOR, NPN, 25V, TO-92; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:25V; TRANSITION FREQUENCY TYP FT:650MHZ; POWER DISSIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bipolar Transistor, Npn, 25V, To-92; Transistor Polarity Onsemi - 58K1963 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 25V, To-92; Transistor Polarity Onsemi
58K1963
Bipolar Transistor, Npn, 25V, To-92; Transistor Polarity Onsemi 58K1963
BIPOLAR TRANSISTOR, NPN, 25V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:50mA; Power Dissipation:350mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 25V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:50mA; Power Dissipation:350mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSH10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSH10
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSH10
RF SMALL SIGNAL TRANSISTOR

RF SMALL SIGNAL TRANSISTOR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1079558-MPSH10 283-MPSH10 16131613 58K1963 MPSH10
Product Name TRANSISTORS - RF Transistors (BJT) - MPSH10 Bipolar Transistor Transistor Bipolar Transistor, Npn, 25V, To-92; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN
Package Type TO-92; SOT3; TO-92-3 Bulk TO-3; TO-92
Packing Method Bulk; Bulk Bulk Bulk; Bulk
TJ -55 to 150 C (-67 to 302 F) -65 to 150 C (-85 to 302 F)
Power Gain 60 dB
Unlock Full Specs
to access all available technical data