onsemi Single Bipolar Transistors MPSA93RLRMG

Description
Bipolar (BJT) Transistor PNP 200V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 200V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSA93RLRMG-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA93RLRMG-ND
Single Bipolar Transistors MPSA93RLRMG-ND
Bipolar (BJT) Transistor PNP 200V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 200V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
500mA 200V Bipolar Transistor
276-MPSA93RLRMG
500mA 200V Bipolar Transistor 276-MPSA93RLRMG
500mA, 200V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, LEAD FREE, CASE 29-11, TO-226AA, 3 PIN Product overview: MPSA93RLRMG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 200V. Search-friendly keywords include transistor, BJT, switching, amplification, 500mA, 200V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA93RLRMG can be used for catalog matching and distributor lookup.

500mA, 200V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, LEAD FREE, CASE 29-11, TO-226AA, 3 PIN Product overview: MPSA93RLRMG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 200V. Search-friendly keywords include transistor, BJT, switching, amplification, 500mA, 200V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA93RLRMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPSA93RLRMG - 059494-MPSA93RLRMG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA93RLRMG
059494-MPSA93RLRMG
TRANSISTORS - Transistors (BJT) - Single - MPSA93RLRMG 059494-MPSA93RLRMG
Manufacturer: ON Semiconductor Win Source Part Number: 059494-MPSA93RLRMG Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 200V Max Vce (sat): 400mV @ 2mA, 20mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 25 @ 30mA, 10V Maximum Power Dissipation: 625mW

Manufacturer: ON Semiconductor
Win Source Part Number: 059494-MPSA93RLRMG
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Max Vce (sat): 400mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 30mA, 10V
Maximum Power Dissipation: 625mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA93RLRMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA93RLRMG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA93RLRMG
TRANS PNP 200V 0.5A TO92

TRANS PNP 200V 0.5A TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MPSA93RLRMG-ND 276-MPSA93RLRMG 059494-MPSA93RLRMG MPSA93RLRMG
Product Name Single Bipolar Transistors 500mA 200V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MPSA93RLRMG Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3; TO-92-3
IC(max) 500 milliamps 500 milliamps
VCEO 200 volts 200 volts
VCBO -300 volts
Unlock Full Specs
to access all available technical data