PNP BJT Transistor 200V 500mA 50MHz TO-92 Product overview: MPSA93 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 500mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 500mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA93 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1079557-MPSA93
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Max Vce (sat): 400mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 30mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 200V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
TRANS PNP 200V 0.5A TO92
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-MPSA93 | 1079557-MPSA93 | MPSA93OS-ND | MPSA93 |
| Product Name | 200V 500mA 50MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MPSA93 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | |
| IC(max) | 500 milliamps | 500 milliamps | ||
| VCEO | 200 volts | 200 volts | ||
| VCBO | 200 volts | |||
| fT | 50 MHz |