onsemi Single Bipolar Transistors MPSA92ZL1G

Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSA92ZL1GOSTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA92ZL1GOSTB-ND
Single Bipolar Transistors MPSA92ZL1GOSTB-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA92ZL1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA92ZL1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA92ZL1G
TRANS PNP 300V 0.5A TO92

TRANS PNP 300V 0.5A TO92

Supplier's Site
Bipolar Transistor, Pnp, -300V, Full Reel; Transistor Polarity Onsemi - 26K4633 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -300V, Full Reel; Transistor Polarity Onsemi
26K4633
Bipolar Transistor, Pnp, -300V, Full Reel; Transistor Polarity Onsemi 26K4633
BIPOLAR TRANSISTOR, PNP, -300V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -300V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPSA92ZL1GOSTB-ND MPSA92ZL1G 26K4633
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp, -300V, Full Reel; Transistor Polarity Onsemi
Polarity PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-3
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Unlock Full Specs
to access all available technical data