onsemi Single Bipolar Transistors MPSA92RLRPG

Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSA92RLRPGOSTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA92RLRPGOSTB-ND
Single Bipolar Transistors MPSA92RLRPGOSTB-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPSA92RLRPG - 118105-MPSA92RLRPG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA92RLRPG
118105-MPSA92RLRPG
TRANSISTORS - Transistors (BJT) - Single - MPSA92RLRPG 118105-MPSA92RLRPG
Manufacturer: ON Semiconductor Win Source Part Number: 118105-MPSA92RLRPG Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 25 @ 30mA, 10V Maximum Power Dissipation: 625mW Alternative Parts (Cross-Reference): BF423ZL1G; BF423; BF423G; MPSA92RLRPG; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 118105-MPSA92RLRPG
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 30mA, 10V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): BF423ZL1G; BF423; BF423G; MPSA92RLRPG;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
300V 500mA 50MHz Bipolar Transistor
276-MPSA92RLRPG
300V 500mA 50MHz Bipolar Transistor 276-MPSA92RLRPG
PNP BJT Transistor, 300V, 500mA, 50MHz, TO-92 Product overview: MPSA92RLRPG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 500mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA92RLRPG can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 300V, 500mA, 50MHz, TO-92 Product overview: MPSA92RLRPG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 500mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA92RLRPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA92RLRPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA92RLRPG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA92RLRPG
TRANS PNP 300V 0.5A TO92

TRANS PNP 300V 0.5A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPSA92RLRPGOSTB-ND 118105-MPSA92RLRPG 276-MPSA92RLRPG MPSA92RLRPG
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MPSA92RLRPG 300V 500mA 50MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3; TO-92-3
IC(max) 500 milliamps 500 milliamps
VCEO 300 volts 300 volts
VCBO 300 volts
Unlock Full Specs
to access all available technical data