onsemi Single Bipolar Transistors MPSA92RLRMG

Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSA92RLRMGOSTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA92RLRMGOSTB-ND
Single Bipolar Transistors MPSA92RLRMGOSTB-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 982813-MPSA92RLRMG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
982813-MPSA92RLRMG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 982813-MPSA92RLRMG
Win Source Part Number: 982813-MPSA92RLRMG Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA Current - Collector Cutoff (Max): 250nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 30mA, 10V Frequency - Transition: 50MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Vendor Undefined REACH Status: Vendor Undefined HTSUS: 8541.21.0095 Mfr: Fairchild Semiconductor Other Names: 2156-MPSA92RLRMG-600 039

Win Source Part Number: 982813-MPSA92RLRMG
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 1
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 300 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max): 250nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 30mA, 10V
Frequency - Transition: 50MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Vendor Undefined
REACH Status: Vendor Undefined
HTSUS: 8541.21.0095
Mfr: Fairchild Semiconductor
Other Names: 2156-MPSA92RLRMG-600039

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MPSA92RLRMG
Bipolar Transistor 276-MPSA92RLRMG
MPSA92 - MPSA92 - PNP BIPOLAR SM Product overview: MPSA92RLRMG from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA92RLRMG can be used for catalog matching and distributor lookup.

MPSA92 - MPSA92 - PNP BIPOLAR SM Product overview: MPSA92RLRMG from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA92RLRMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA92RLRMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA92RLRMG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA92RLRMG
TRANS PNP 300V 0.5A TO92

TRANS PNP 300V 0.5A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPSA92RLRMGOSTB-ND 982813-MPSA92RLRMG 276-MPSA92RLRMG MPSA92RLRMG
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3 Bulk
IC(max) 500 milliamps 500 milliamps
Power Gain 25 dB
Operating Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BCP5416H6433XTMA1-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
4 suppliers
Single Bipolar Transistors - BC846B/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 274914P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details