Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 1226623-MPSA92RLRAG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
TRANS PNP 300V 0.5A TO92
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | MPSA92RLRAGOSTR-ND | 1226623-MPSA92RLRAG | MPSA92RLRAG |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MPSA92RLRAG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |