onsemi TRANSISTORS - Transistors (BJT) - Single - MPSA92RLRA MPSA92RLRA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 135662-MPSA92RLRA Packaging: Cut Reel Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 25 @ 30mA, 10V Maximum Power Dissipation: 625mW
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 135662-MPSA92RLRA Packaging: Cut Reel Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 25 @ 30mA, 10V Maximum Power Dissipation: 625mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MPSA92RLRA - 135662-MPSA92RLRA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA92RLRA
135662-MPSA92RLRA
TRANSISTORS - Transistors (BJT) - Single - MPSA92RLRA 135662-MPSA92RLRA
Manufacturer: ON Semiconductor Win Source Part Number: 135662-MPSA92RLRA Packaging: Cut Reel Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 25 @ 30mA, 10V Maximum Power Dissipation: 625mW

Manufacturer: ON Semiconductor
Win Source Part Number: 135662-MPSA92RLRA
Packaging: Cut Reel
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 30mA, 10V
Maximum Power Dissipation: 625mW

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MPSA92RLRA
Bipolar Transistor 276-MPSA92RLRA
PNP Bipolar Small Signal Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPSA92RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA92RLRA can be used for catalog matching and distributor lookup.

PNP Bipolar Small Signal Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPSA92RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA92RLRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA92RLRA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA92RLRA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA92RLRA
TRANS PNP SS GP HV 300V TO92

TRANS PNP SS GP HV 300V TO92

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 135662-MPSA92RLRA 276-MPSA92RLRA MPSA92RLRA
Product Name TRANSISTORS - Transistors (BJT) - Single - MPSA92RLRA Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP
Package Type TO-92; SOT3; TO-92-3
IC(max) 500 milliamps
VCEO 300 volts
VCBO -200 volts
Unlock Full Specs
to access all available technical data