Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
TRANS PNP 300V 0.5A TO92
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MPSA92OS-ND | MPSA92 |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; TO-226-3, TO-92-3 Long Body |
| IC(max) | 500 milliamps | |
| VCEO | 300 volts |