onsemi Single Bipolar Transistors MPSA65

Description
Bipolar (BJT) Transistor PNP - Darlington 30V 1.2A 100MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 30V 1.2A 100MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSA65-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA65-ND
Single Bipolar Transistors MPSA65-ND
Bipolar (BJT) Transistor PNP - Darlington 30V 1.2A 100MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP - Darlington 30V 1.2A 100MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPSA65 - 124619-MPSA65 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA65
124619-MPSA65
TRANSISTORS - Transistors (BJT) - Single - MPSA65 124619-MPSA65
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 124619-MPSA65 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1.2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 20000 @ 100mA, 5V Maximum Power Dissipation: 625mW

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 124619-MPSA65
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 625mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA65 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA65
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA65
TRANS PNP DARL 30V 1.2A TO92-3

TRANS PNP DARL 30V 1.2A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number MPSA65-ND 124619-MPSA65 MPSA65
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MPSA65 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP - Darlington
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697451P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
NPN/PNP general purpose transistor - BC817DPN-QX - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Single, Pre-Biased Bipolar Transistors - BCR133E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers