PNP BJT Transistor, 80V, 500mA, 50MHz, TO-92 Product overview: MPSA56RLRPG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA56RLRPG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 059493-MPSA56RLRPG
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: MPSA56
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): MPSA56; MPSA56T93; MPSA56/E7; 2SA817A-Y(TPE6,F);
Introduction Date: June 24, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Automotive
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
TRANS PNP 80V 0.5A TO92
TRANS PNP 80V 0.5A TO92
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MPSA56RLRPG | 059493-MPSA56RLRPG | MPSA56RLRPG-ND | MPSA56RLRPG | MPSA56RLRPG |
| Product Name | 80V 500mA 50MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MPSA56RLRPG | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts | |
| VCBO | 80 volts | ||||
| fT | 50 MHz |