PNP BJT Transistor 80V 500mA 50MHz TO-92 Product overview: MPSA56RA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA56RA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 625mW Through Hole TO-92-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789364-MPSA56RA
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 625mW
Transistor Type: PNP
Frequency - Transition: 50MHz
Part Status: Obsolete(EOL)
Family Name: MPSA56
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 200mV @ 10mA, 100mA
Current - Collector Cutoff (Maximum): 100nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 100mA, 1V
Alternative Parts (Cross-Reference): MPSA56; MPSA56/E7; MPSA56T93;
Introduction Date: November 03, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
TRANS PNP 80V 0.5A TO92-3
TRANS PNP 80V 0.5A TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MPSA56RA | MPSA56RA-ND | 789364-MPSA56RA | MPSA56RA | MPSA56RA |
| Product Name | 80V 500mA 50MHz Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MPSA56RA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP; PNP | |
| IC(max) | 500 milliamps | 1.00E-4 milliamps | 500 milliamps | 500 milliamps | |
| VCEO | 80 volts | 80 volts | 80 volts | ||
| VCBO | -80 volts | ||||
| fT | 50 MHz |