The MPSA55 is a PNP bipolar junction transistor in a TO-92 (TO-226) package with dimensions of 4.45 to 5.20 mm in height, 4.32 to 5.33 mm in width, and 6.35 mm in lead length. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 500 mA, and a total device dissipation of 625 mW at 25°C. The thermal resistance from junction to ambient is 200 °C/W. The device features a current gain (hFE) of at least 100 at 10 mA and 100 mA collector current, a collector-emitter saturation voltage of up to 0.25 V, and a current-gain-bandwid
Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | MPSA55OS-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |