onsemi TRANSISTORS - Transistors (BJT) - Single - MPSA44RLRA MPSA44RLRA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 132514-MPSA44RLRA Packaging: Cut Reel Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 750mV @ 5mA, 50mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 50 @ 10mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 132514-MPSA44RLRA Packaging: Cut Reel Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 750mV @ 5mA, 50mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 50 @ 10mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MPSA44RLRA - 132514-MPSA44RLRA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA44RLRA
132514-MPSA44RLRA
TRANSISTORS - Transistors (BJT) - Single - MPSA44RLRA 132514-MPSA44RLRA
Manufacturer: ON Semiconductor Win Source Part Number: 132514-MPSA44RLRA Packaging: Cut Reel Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 750mV @ 5mA, 50mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 50 @ 10mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 132514-MPSA44RLRA
Packaging: Cut Reel
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 750mV @ 5mA, 50mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 50 @ 10mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
300mA 400V Bipolar Transistor
276-MPSA44RLRA
300mA 400V Bipolar Transistor 276-MPSA44RLRA
300mA, 400V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226AA, 3 PIN Product overview: MPSA44RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 300mA, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA44RLRA can be used for catalog matching and distributor lookup.

300mA, 400V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226AA, 3 PIN Product overview: MPSA44RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 300mA, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA44RLRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA44RLRA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA44RLRA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA44RLRA
TRANS NPN SS GP 400V TO92

TRANS NPN SS GP 400V TO92

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 132514-MPSA44RLRA 276-MPSA44RLRA MPSA44RLRA
Product Name TRANSISTORS - Transistors (BJT) - Single - MPSA44RLRA 300mA 400V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN
Package Type TO-92; SOT3; TO-92-3
IC(max) 300 milliamps
VCEO 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-25-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers
Bipolar Transistors - 2156638P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details