Bipolar (BJT) Transistor NPN 400V 300mA 625mW Through Hole TO-92 (TO-226)
TRANS NPN 400V 0.3A TO92
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MPSA44RL1GOSTR-ND | MPSA44RL1G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |