Manufacturer: ON Semiconductor
Win Source Part Number: 885862-MPSA43
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 200 V 500 mA 50MHz 625 mW Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Family Name: MPSA43
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: MPSA43INACTIVE, MPSA43-ND, MPSA43-NDR, MPSA43OS
Bipolar (BJT) Transistor NPN 200V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
TRANS NPN 200V 0.5A TO92 Product overview: MPSA43 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA43 can be used for catalog matching and distributor lookup.
TRANS NPN 200V 0.5A TO92
TRANS NPN 200V 0.5A TO92
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 885862-MPSA43 | MPSA43OS-ND | 276-MPSA43 | MPSA43 | MPSA43 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPSA43 | Single Bipolar Transistors | 200V 0.5A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | TO-92; SOT3; TO-92 (TO-226) | TO-92; TO-226-3, TO-92-3 Long Body | Bulk | TO-92; TO-226-3, TO-92-3 Long Body | |
| Packing Method | Bulk | Bulk; Bulk | |||
| VCEO | 200 volts | 200 volts | 200 volts |