onsemi Single Bipolar Transistors MPSA42RL1G

Description
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSA42RL1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA42RL1GOSTR-ND
Single Bipolar Transistors MPSA42RL1GOSTR-ND
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1188757-MPSA42RL1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1188757-MPSA42RL1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1188757-MPSA42RL1G
Win Source Part Number: 1188757-MPSA42RL1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 30mA, 10V Frequency - Transition: 50MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: MPSA42RL1G-ND,MPSA42 RL1GOSCT,MPSA42RL1GO STR Base Product Number: MPSA42 Product Status: Obsolete

Win Source Part Number: 1188757-MPSA42RL1G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 300 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 30mA, 10V
Frequency - Transition: 50MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: MPSA42RL1G-ND,MPSA42RL1GOSCT,MPSA42RL1GOSTR
Base Product Number: MPSA42
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
300V 500mA 50MHz Bipolar Transistor
276-MPSA42RL1G
300V 500mA 50MHz Bipolar Transistor 276-MPSA42RL1G
NPN BJT 300V 500mA 50MHz TO-92 Transistor Product overview: MPSA42RL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 500mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA42RL1G can be used for catalog matching and distributor lookup.

NPN BJT 300V 500mA 50MHz TO-92 Transistor Product overview: MPSA42RL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 500mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA42RL1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA42RL1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA42RL1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA42RL1G
TRANS NPN 300V 0.5A TO92

TRANS NPN 300V 0.5A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPSA42RL1GOSTR-ND 1188757-MPSA42RL1G 276-MPSA42RL1G MPSA42RL1G
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 300V 500mA 50MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3
IC(max) 500 milliamps 500 milliamps 500 milliamps
Power Gain 40 dB
Operating Frequency 50 MHz
Unlock Full Specs
to access all available technical data