Manufacturer: Fairchild Semiconductor
Win Source Part Number: 105700-MPSA13
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92-3
Power - Max: 625mW
Voltage - Collector Emitter Breakdown (Max): 30V
Current - Collector (Ic) (Max): 1.2A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 100μA, 100mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 10000 @ 100mA, 5V
Frequency - Transition: 125MHz
Alternative Parts (Cross-Reference): MPSA13RLRAG; MPSA13-BP;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 105700-MPSA13 |
| Product Name | Discrete Semiconductor Products |