onsemi Discrete Semiconductor Products MPSA06

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059490-MPSA06 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92-3 Standard Package: 10000 Catalog: NPN Transistors Power - Max: 625mW Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 500mA Transistor Type: NPN Current - Collector Cutoff (Max): 100nA Frequency - Transition: 100MHz Vce Saturation (Max) @ Ib Ic: 250mV @ 10mA 100mA DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 100mA 1V Alternative Parts (Cross-Reference): MPSA06RLRA; MPSA06T93; MPSA06; MPSA06STOB; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059490-MPSA06 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92-3 Standard Package: 10000 Catalog: NPN Transistors Power - Max: 625mW Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 500mA Transistor Type: NPN Current - Collector Cutoff (Max): 100nA Frequency - Transition: 100MHz Vce Saturation (Max) @ Ib Ic: 250mV @ 10mA 100mA DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 100mA 1V Alternative Parts (Cross-Reference): MPSA06RLRA; MPSA06T93; MPSA06; MPSA06STOB; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 059490-MPSA06 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
059490-MPSA06
Discrete Semiconductor Products 059490-MPSA06
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059490-MPSA06 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92-3 Standard Package: 10000 Catalog: NPN Transistors Power - Max: 625mW Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 500mA Transistor Type: NPN Current - Collector Cutoff (Max): 100nA Frequency - Transition: 100MHz Vce Saturation (Max) @ Ib Ic: 250mV @ 10mA 100mA DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 100mA 1V Alternative Parts (Cross-Reference): MPSA06RLRA; MPSA06T93; MPSA06; MPSA06STOB; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 059490-MPSA06
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92-3
Standard Package: 10000
Catalog: NPN Transistors
Power - Max: 625mW
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 500mA
Transistor Type: NPN
Current - Collector Cutoff (Max): 100nA
Frequency - Transition: 100MHz
Vce Saturation (Max) @ Ib Ic: 250mV @ 10mA 100mA
DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 100mA 1V
Alternative Parts (Cross-Reference): MPSA06RLRA; MPSA06T93; MPSA06; MPSA06STOB;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 059490-MPSA06
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data