onsemi 1000mA 30V Bipolar Transistor MPS6726

Description
1000mA, 30V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-05, TO-226AE, 3 PIN Product overview: MPS6726 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000mA, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 1000mA, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS6726 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1000mA, 30V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-05, TO-226AE, 3 PIN Product overview: MPS6726 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000mA, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 1000mA, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS6726 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000mA 30V Bipolar Transistor
276-MPS6726
1000mA 30V Bipolar Transistor 276-MPS6726
1000mA, 30V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-05, TO-226AE, 3 PIN Product overview: MPS6726 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000mA, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 1000mA, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS6726 can be used for catalog matching and distributor lookup.

1000mA, 30V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-05, TO-226AE, 3 PIN Product overview: MPS6726 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000mA, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 1000mA, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS6726 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MPS6726 - 1079531-MPS6726 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS6726
1079531-MPS6726
TRANSISTORS - Transistors (BJT) - Single - MPS6726 1079531-MPS6726
Manufacturer: ON Semiconductor Win Source Part Number: 1079531-MPS6726 Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 1A, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1079531-MPS6726
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 1A, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS6726 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS6726
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS6726
TRANS PNP 30V 1A TO92

TRANS PNP 30V 1A TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-MPS6726 1079531-MPS6726 MPS6726
Product Name 1000mA 30V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MPS6726 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
IC(max) 1000 milliamps 1000 milliamps
VCEO 30 volts 30 volts
VCBO -40 volts
Unlock Full Specs
to access all available technical data