The MPS651RLRM is part of the MPS650/MPS651 NPN bipolar transistor series, designed for signal amplification and switching applications. The device is packaged in a TO-92 case, with dimensions of 4.45 to 5.20 mm in height, 4.32 to 5.33 mm in width, and 6.35 mm lead length. It has a maximum collector-emitter voltage of 60 V, a continuous collector current of 2.0 A, and a total power dissipation of 625 mW at 25°C. The thermal resistance from junction-to-ambient is 200 °C/W, and the junction temperature range is -55°C to +150°C. The transistor features a minimum DC current gain of 75 at collector currents up to 1.0 A, with a collector-emitter saturation voltage of 0.5 V at 2.0 A collector current and 200 mA base current. It is Pb-free and available in tape and ammunition packaging.
TRANS NPN SS 2A 60V TO92 / Bipolar (BJT) Transistor Product overview: MPS651RLRM from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS651RLRM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-MPS651RLRM |
| Product Name | 2A 60V Bipolar Transistor |
| Package Type | Bulk |