onsemi TRANSISTORS - RF Transistors (BJT) - MPS5179RLRA MPS5179RLRA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 239936-MPS5179RLRA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 2GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-92-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 25 @ 3mA, 1V Maximum Power Dissipation: 200W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 239936-MPS5179RLRA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 2GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-92-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 25 @ 3mA, 1V Maximum Power Dissipation: 200W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - MPS5179RLRA - 239936-MPS5179RLRA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MPS5179RLRA
239936-MPS5179RLRA
TRANSISTORS - RF Transistors (BJT) - MPS5179RLRA 239936-MPS5179RLRA
Manufacturer: ON Semiconductor Win Source Part Number: 239936-MPS5179RLRA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 2GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-92-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 25 @ 3mA, 1V Maximum Power Dissipation: 200W

Manufacturer: ON Semiconductor
Win Source Part Number: 239936-MPS5179RLRA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 2GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-92-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 25 @ 3mA, 1V
Maximum Power Dissipation: 200W

Buy Now Datasheet
Singapore
12V Bipolar Transistor
283-MPS5179RLRA
12V Bipolar Transistor 283-MPS5179RLRA
TRANSISTOR NPN RF BIPO 12V TO-92 Product overview: MPS5179RLRA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MPS5179RLRA can be used for catalog matching and distributor lookup.

TRANSISTOR NPN RF BIPO 12V TO-92 Product overview: MPS5179RLRA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MPS5179RLRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 239936-MPS5179RLRA 283-MPS5179RLRA
Product Name TRANSISTORS - RF Transistors (BJT) - MPS5179RLRA 12V Bipolar Transistor
Polarity NPN; NPN NPN
Package Type TO-92; SOT3; TO-92-3 AMMO PACKAGE
Packing Method AMMO PACKAGE AMMO PACKAGE
Unlock Full Specs
to access all available technical data