onsemi 40V 0.6A 625mW Bipolar Transistor MPS2222ARLRA

Description
NPN BJT 40V 0.6A 625mW TO-92 Transistor Product overview: MPS2222ARLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, 625mW. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, 625mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS2222ARLRA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT 40V 0.6A 625mW TO-92 Transistor Product overview: MPS2222ARLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, 625mW. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, 625mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS2222ARLRA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.6A 625mW Bipolar Transistor
276-MPS2222ARLRA
40V 0.6A 625mW Bipolar Transistor 276-MPS2222ARLRA
NPN BJT 40V 0.6A 625mW TO-92 Transistor Product overview: MPS2222ARLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, 625mW. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, 625mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS2222ARLRA can be used for catalog matching and distributor lookup.

NPN BJT 40V 0.6A 625mW TO-92 Transistor Product overview: MPS2222ARLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, 625mW. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, 625mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS2222ARLRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPS2222ARLRA - 139178-MPS2222ARLRA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS2222ARLRA
139178-MPS2222ARLRA
TRANSISTORS - Transistors (BJT) - Single - MPS2222ARLRA 139178-MPS2222ARLRA
Manufacturer: ON Semiconductor Win Source Part Number: 139178-MPS2222ARLRA Packaging: Cut Reel Mounting: Through Hole Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 625mW

Manufacturer: ON Semiconductor
Win Source Part Number: 139178-MPS2222ARLRA
Packaging: Cut Reel
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 625mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS2222ARLRA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS2222ARLRA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS2222ARLRA
TRANS NPN SS GP 40V TO92

TRANS NPN SS GP 40V TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-MPS2222ARLRA 139178-MPS2222ARLRA MPS2222ARLRA
Product Name 40V 0.6A 625mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MPS2222ARLRA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 600 milliamps
VCBO 75 volts
PD 625 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data