The MPS2222A is an NPN silicon bipolar junction transistor for general-purpose amplification and switching applications, housed in a TO-92 package with a case style 29-11 mounting. It has a collector-emitter voltage rating of 40 V, a collector-base voltage of 75 V, and an emitter-base voltage of 6.0 V, with a continuous collector current of 600 mA and a total device dissipation of 625 mW at 25°C. The thermal resistance from junction to ambient is 200 °C/W. It meets RoHS standards and is Pb-free compatible. Current gain (hFE) ranges from 30 to 300 depending on operating conditions, with a current-gain bandwidth product of 300 MHz and a collector-emitter saturation voltage of up to 1.0 V at 500 mA. Switching delays include a rise time of 25 ns and a fall time of 60 ns under specified test conditions.
TRANSISTOR NPN GP SS 40V TO-92 / Bipolar (BJT) Transistor Product overview: MPS2222A from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS2222A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-MPS2222A |
| Product Name | 40V Bipolar Transistor |
| Package Type | Bulk |