The MOCD223R1VM is a dual-channel phototransistor optocoupler in an 8-pin small outline surface mount package, designed for high-density isolation applications. It features a 2500 V AC(rms) input-output isolation voltage, a minimum current transfer ratio of 500% at 1 mA input current, and a collector-emitter breakdown voltage of 30 V. The device supports standard SOIC-8 footprint with 0.050" lead spacing and is compatible with reflow soldering. It is certified to UL 94 V-0 and includes VDE 0884 approval. The package measures 6.99 mm in length and 3.94 mm in width. The part is rated for an ambient operating temperature range of -40°C to +100°C.
OPTOISOLTR 2.5KV 2CH DARL 8SOIC Product overview: MOCD223R1VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOCD223R1VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOCD223R1VM |
| Product Name | Dual 2.5KV Bipolar Transistor |
| IC(max) | 150 milliamps |