The MOCD213R1VM is a dual-channel phototransistor optocoupler in an SOIC-8 surface-mount package, designed for electrical isolation and signal transfer between circuits at different potentials. It features a 2500 Vac(rms) isolation voltage, a minimum current transfer ratio of 100% at 10 mA input current, and a collector-emitter breakdown voltage of 70 V. The device includes two infrared LED inputs and two silicon phototransistor outputs, with a standard 0.050" lead spacing. It is VDE-approved and supports reflow soldering. The part is rated for operation from -40°C to +100°C and complies with UL 94 V-0 and VDE 0884 standards.
OPTOISO 2.5KV 2CH TRANS 8SOIC Product overview: MOCD213R1VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOCD213R1VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOCD213R1VM |
| Product Name | Dual 2.5KV Bipolar Transistor |
| IC(max) | 150 milliamps |