The MOCD213-M is a dual-channel phototransistor optocoupler in an SOIC-8 surface-mount package, designed for electrical isolation in switching and feedback circuits. Each channel provides a minimum current transfer ratio of 100% at 10 mA input current and guarantees 2500 V rms isolation voltage. The device supports ambient operating temperatures from -40°C to +100°C and meets UL and VDE safety standards. The SOIC-8 footprint has a 0.050 inch lead spacing and is compatible with reflow soldering processes. The MOCD213R1M variant includes tape and reel packaging with 500 units per reel.
OPTOISO 2.5KV 2CH TRANS 8SOIC Product overview: MOCD213R1M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOCD213R1M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOCD213R1M |
| Product Name | Dual 2.5KV Bipolar Transistor |
| IC(max) | 150 milliamps |