The MOCD211-M is a dual-channel phototransistor optocoupler in an 8-pin small outline plastic package with a 0.050 inch lead spacing, designed for high-density surface mount applications. It provides 2500 V AC(rms) input-output isolation, a collector-emitter breakdown voltage of 30 V minimum, and a current transfer ratio of at least 20% with 10 mA forward current. The device supports ambient operating temperatures from -40°C to +100°C, is U.L. and VDE recognized, and is compatible with reflow soldering methods. The MOCD211R1VM variant includes VDE approval and is packaged in tape and reel format (500 units per reel).
OPTOISO 2.5KV 2CH TRANS 8SOIC Product overview: MOCD211R1VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOCD211R1VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOCD211R1VM |
| Product Name | Dual 2.5KV Bipolar Transistor |
| IC(max) | 150 milliamps |