The MOCD211M is an 8-pin SOIC dual-channel phototransistor output optocoupler for electrical isolation in high-density applications. It consists of two infrared LEDs optically coupled to silicon phototransistors, with a minimum collector-emitter breakdown voltage of 30 V and a current transfer ratio of 20% at 10 mA input and 5 V output. It supports 2500 VAC RMS isolation for 1 minute, complies with UL1577 and DIN-EN/IEC60747-5-5 for 565 V peak working insulation voltage, and operates up to 100°C ambient. Input forward voltage is 1.25 V at 30 mA; collector-emitter saturation voltage is 0.4 V at 10 mA input and 2 mA output. Turn-on and turn-off times are 7.5 µs and 5.7 µs with a 100 Ω load. External creepage and clearance are both ≥4 mm, and insulation thickness is ≥0.4 mm.
TRANSISTOR OUTPUT OPTOCOUPLER, 2 Product overview: MOCD211M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOCD211M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOCD211M |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |
| Packing Method | Bulk |
| IC(max) | 150 milliamps |