The MOCD207M and MOCD208M are dual-channel phototransistor optocouplers in a standard SOIC-8 surface-mount package measuring 6.99 mm in length and 3.94 mm in width, with 1.27 mm lead spacing. Each device contains two infrared LEDs optically coupled to silicon phototransistors, providing 2500 Vac(rms) input-output isolation and a collector-emitter voltage rating of 70 V. The MOCD208M variant has a current transfer ratio of 40% to 125% at 10 mA input current. Maximum continuous collector current is 150 mA, with a power dissipation limit of 250 mW. The device meets UL 94 V-0 flammability requirements and is certified under UL File E90700. The ambient operating temperature range is -40°C to +100°C, and it supports standard reflow soldering profiles. Leading edge transition times are 3.0 µs for turn-on and 2.8 µs for turn-off under specified test conditions.
2CH Optocoupler, 2.5kV Isolation, 70V VCEO, 150mA Ic, SOIC Product overview: MOCD208R1M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5kV, 70V, 150mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 2.5kV, 70V, 150mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOCD208R1M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOCD208R1M |
| Product Name | Dual 2.5kV 70V 150mA Bipolar Transistor |
| IC(max) | 150 milliamps |