onsemi Optoisolators - Transistor, Photovoltaic Output - MOCD207R1VM MOCD207R1VM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078773-MOCD207R1VM Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.25V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 400mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 100% @ 10mA Maximum DC Current Transfer Ratio: 200% @ 10mA Switching Turn-On and Turn-Off Time: 3μs, 2.8μs Rise and Fall Time: 1.6μs, 2.2μs Maximum Output Voltage: 70V Channel Output Current: 150mA Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): ELD207(TA)-V; MOCD208R1VM; MOCD207R1VM; MOCD208R2VM; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078773-MOCD207R1VM Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.25V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 400mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 100% @ 10mA Maximum DC Current Transfer Ratio: 200% @ 10mA Switching Turn-On and Turn-Off Time: 3μs, 2.8μs Rise and Fall Time: 1.6μs, 2.2μs Maximum Output Voltage: 70V Channel Output Current: 150mA Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): ELD207(TA)-V; MOCD208R1VM; MOCD207R1VM; MOCD208R2VM; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MOCD207R1VM - 1078773-MOCD207R1VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOCD207R1VM
1078773-MOCD207R1VM
Optoisolators - Transistor, Photovoltaic Output - MOCD207R1VM 1078773-MOCD207R1VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078773-MOCD207R1VM Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.25V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 400mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 100% @ 10mA Maximum DC Current Transfer Ratio: 200% @ 10mA Switching Turn-On and Turn-Off Time: 3μs, 2.8μs Rise and Fall Time: 1.6μs, 2.2μs Maximum Output Voltage: 70V Channel Output Current: 150mA Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): ELD207(TA)-V; MOCD208R1VM; MOCD207R1VM; MOCD208R2VM; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078773-MOCD207R1VM
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 400mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 100% @ 10mA
Maximum DC Current Transfer Ratio: 200% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 2.8μs
Rise and Fall Time: 1.6μs, 2.2μs
Maximum Output Voltage: 70V
Channel Output Current: 150mA
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): ELD207(TA)-V; MOCD208R1VM; MOCD207R1VM; MOCD208R2VM;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1078773-MOCD207R1VM
Product Name Optoisolators - Transistor, Photovoltaic Output - MOCD207R1VM
Input DC; DC
Output Phototransistor; Transistor
Mounting Option Surface Mount; 8-SO Tall
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 309845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - SI8236BB-D-IM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details