The MOCD207D2M is a dual-channel, 8-pin SOIC surface-mount optocoupler consisting of two infrared LEDs optically coupled to silicon phototransistors, designed for signal isolation in high-density circuits. It features a 0.050-inch lead spacing and is housed in a standard SOIC-8 package. The device offers a minimum collector-emitter breakdown voltage of 70 V for the MOCD207M variant, with a collector current rating of 150 mA and a maximum input forward current of 60 mA. It meets UL1577 with 2,500 VAC RMS isolation for one minute and complies with DIN EN/IEC60747-5-5 for a 565 V peak working insulation voltage. The current transfer ratio for the MOCD207M variant is 100% to 200% at 10 mA input current. Operating temperature ranges from -40°C to 100°C, and junction temperature is rated up to 125°C. The device is Pb-free and supports the DIN EN/IEC60747-5-5 safety option.
Transistor Output Optocouplers 8-PIN SOIC DUAL-CHANNEL TRNSTR Product overview: MOCD207D2M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOCD207D2M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOCD207D2M |
| Product Name | Dual SOIC Bipolar Transistor |
| Package Type | Reel |