Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079840-MOC8113SR2M
Termination: SMD/SMT
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.65 V
Power Dissipation: 260 mW
Forward Current: 90 mA
Number of Channels: 1
Number of Pins: 6
Current Transfer Ratio: 100 %
Rise Time: 6 µs
Fall Time: 24 µs
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 260 mW
Collector Emitter Voltage (VCEO): 70 V
Max Collector Current: 90 mA
Collector Emitter Saturation Voltage: 400 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1079840-MOC8113SR2M |
| Product Name | OEM Parts - OEM Parts (M - N) - MOC8113SR2M |