onsemi Bipolar Transistor MOC8111TM

Description
TRANSISTOR OUTPUT OPTOCOUPLER Product overview: MOC8111TM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8111TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR OUTPUT OPTOCOUPLER Product overview: MOC8111TM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8111TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-MOC8111TM
Bipolar Transistor 903-MOC8111TM
TRANSISTOR OUTPUT OPTOCOUPLER Product overview: MOC8111TM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8111TM can be used for catalog matching and distributor lookup.

TRANSISTOR OUTPUT OPTOCOUPLER Product overview: MOC8111TM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8111TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - MOC8111TM - 1225862-MOC8111TM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOC8111TM
1225862-MOC8111TM
Optoisolators - Transistor, Photovoltaic Output - MOC8111TM 1225862-MOC8111TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1225862-MOC8111TM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 2μs, 11μs Number of Channels: 1 Voltage - Isolation: 7500Vpk Turn On / Turn Off Time (Typ): 3μs, 18μs Part Status: Obsolete(EOL) Family Name: MOC8111M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Output Voltage MAX: 70V Current - DC Forward (If) (Maximum): 90mA Current Transfer Ratio (Minimum): 20% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): MOC8111; MOC8111; MOC8111G; Introduction Date: September 01, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1225862-MOC8111TM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Rise / Fall Time (Typ): 2μs, 11μs
Number of Channels: 1
Voltage - Isolation: 7500Vpk
Turn On / Turn Off Time (Typ): 3μs, 18μs
Part Status: Obsolete(EOL)
Family Name: MOC8111M
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
Output Voltage MAX: 70V
Current - DC Forward (If) (Maximum): 90mA
Current Transfer Ratio (Minimum): 20% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): MOC8111; MOC8111; MOC8111G;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-MOC8111TM 1225862-MOC8111TM
Product Name Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - MOC8111TM
Package Type Bulk SOT3
Unlock Full Specs
to access all available technical data