onsemi 7.5KV DIP Bipolar Transistor MOC8111M

Description
OPTOISOLATOR 7.5KV TRANS 6-DIP Product overview: MOC8111M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8111M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 7.5KV TRANS 6-DIP Product overview: MOC8111M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8111M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.5KV DIP Bipolar Transistor
903-MOC8111M
7.5KV DIP Bipolar Transistor 903-MOC8111M
OPTOISOLATOR 7.5KV TRANS 6-DIP Product overview: MOC8111M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8111M can be used for catalog matching and distributor lookup.

OPTOISOLATOR 7.5KV TRANS 6-DIP Product overview: MOC8111M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8111M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - MOC8111M - 1078765-MOC8111M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOC8111M
1078765-MOC8111M
Optoisolators - Transistor, Photovoltaic Output - MOC8111M 1078765-MOC8111M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078765-MOC8111M Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 7500Vpk Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 20% @ 10mA Switching Turn-On and Turn-Off Time: 3μs, 18μs Rise and Fall Time: 2μs, 11μs Maximum Output Voltage: 70V Continuous forward current- Max: 90mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078765-MOC8111M
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 7500Vpk
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 20% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 18μs
Rise and Fall Time: 2μs, 11μs
Maximum Output Voltage: 70V
Continuous forward current- Max: 90mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-MOC8111M 1078765-MOC8111M
Product Name 7.5KV DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - MOC8111M
PD 260 milliwatts
Unlock Full Specs
to access all available technical data