The MOC8111 is a 6-pin DIP optocoupler featuring a gallium arsenide infrared LED coupled to an NPN phototransistor with no base connection, designed for power supply regulation and digital isolation applications. It offers a minimum current transfer ratio of 20% at 10 mA forward current and 5 V collector-emitter voltage, with a collector-emitter breakdown voltage of at least 70 V. The device provides 5300 VAC RMS isolation for one minute and meets UL and VDE safety standards. Operating temperature ranges from -55°C to 100°C. Package dimensions are 8.89 mm wide with a 7.62 mm lead pitch. Soldering temperature is rated at 260°C for 10 seconds.
TRANSISTOR OUTPUT OPTOCOUPLER Product overview: MOC8111 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8111 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8111 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |