onsemi Optoisolators - Transistor, Photovoltaic Output - MOC8108W MOC8108W

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1225860-MOC8108W Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 1μs, 2μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 2μs, 3μs Part Status: Obsolete(EOL) Family Name: MOC8108 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 250% @ 10mA Current Transfer Ratio (Maximum): 600% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): CNY17F4TM; CNY17F4TVM; Introduction Date: May 20, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1225860-MOC8108W Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 1μs, 2μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 2μs, 3μs Part Status: Obsolete(EOL) Family Name: MOC8108 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 250% @ 10mA Current Transfer Ratio (Maximum): 600% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): CNY17F4TM; CNY17F4TVM; Introduction Date: May 20, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MOC8108W - 1225860-MOC8108W - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOC8108W
1225860-MOC8108W
Optoisolators - Transistor, Photovoltaic Output - MOC8108W 1225860-MOC8108W
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1225860-MOC8108W Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 1μs, 2μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 2μs, 3μs Part Status: Obsolete(EOL) Family Name: MOC8108 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 250% @ 10mA Current Transfer Ratio (Maximum): 600% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): CNY17F4TM; CNY17F4TVM; Introduction Date: May 20, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1225860-MOC8108W
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Rise / Fall Time (Typ): 1μs, 2μs
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 2μs, 3μs
Part Status: Obsolete(EOL)
Family Name: MOC8108
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 100mA
Current Transfer Ratio (Minimum): 250% @ 10mA
Current Transfer Ratio (Maximum): 600% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): CNY17F4TM; CNY17F4TVM;
Introduction Date: May 20, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-MOC8108W
Bipolar Transistor 903-MOC8108W
Transistor Output Optocouplers 6-Pin Optocoupler Phototrans No Base Product overview: MOC8108W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8108W can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers 6-Pin Optocoupler Phototrans No Base Product overview: MOC8108W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8108W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1225860-MOC8108W 903-MOC8108W
Product Name Optoisolators - Transistor, Photovoltaic Output - MOC8108W Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BCP49H6359XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
2 suppliers
Bipolar Transistors - 2467453 - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
Single Bipolar Transistors - BC846B/DG/B3,215-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers