Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789087-MOC81083SD
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Rise / Fall Time (Typ): 1μs, 2μs
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 2μs, 3μs
Part Status: Obsolete(EOL)
Family Name: MOC8108
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 100mA
Current Transfer Ratio (Minimum): 250% @ 10mA
Current Transfer Ratio (Maximum): 600% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): CNY17F4SR2VM; CNY17F4SVM;
Introduction Date: May 20, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
70V 5.3kV SMD Optocoupler Phototransistor 100mA Product overview: MOC81083SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5.3kV, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5.3kV, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC81083SD can be used for catalog matching and distributor lookup.
OPTOISOLATOR 5.3KV TRANS 6-SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 789087-MOC81083SD | 903-MOC81083SD | MOC81083SD |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - MOC81083SD | SMD 70V 5.3kV 100mA Bipolar Transistor | Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
| Package Type | SOT3 | ||
| Packing Method | Tape Reel; Reel package | Tape Reel; Surface Mount | |
| TJ | -55 to 100 C (-67 to 212 F) | -55 C (-67 F) | -55 to 100 C (-67 to 212 F) |