Phototransistor Optocoupler, 70V VCEO, 5.3kV Isolation, SMD Product overview: MOC8107S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8107S can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 885546-MOC8107S
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 1 Channel 6-SMD
Package: Tube
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MOC810
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-MOC8107S | 885546-MOC8107S |
| Product Name | SMD 70V 5.3kV Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - MOC8107S |
| IC(max) | 50 milliamps |