Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1225858-MOC8106S
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
1-CH Optocoupler, 70V VCEO, 5.3kV Isolation, 100mA IF, SMD Product overview: MOC8106S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5.3kV, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5.3kV, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8106S can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1225858-MOC8106S | 903-MOC8106S |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - MOC8106S | SMD 70V 5.3kV 100mA Bipolar Transistor |
| Package Type | SOT3 |