onsemi 5.3kV 30V 100mA Bipolar Transistor MOC8105300W

Description
1-Ch Phototrans Optocoupler, 5.3kV Isolation, 30V VCEO, 100mA IF Product overview: MOC8105300W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 30V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 30V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8105300W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Phototrans Optocoupler, 5.3kV Isolation, 30V VCEO, 100mA IF Product overview: MOC8105300W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 30V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 30V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8105300W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.3kV 30V 100mA Bipolar Transistor
903-MOC8105300W
5.3kV 30V 100mA Bipolar Transistor 903-MOC8105300W
1-Ch Phototrans Optocoupler, 5.3kV Isolation, 30V VCEO, 100mA IF Product overview: MOC8105300W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 30V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 30V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8105300W can be used for catalog matching and distributor lookup.

1-Ch Phototrans Optocoupler, 5.3kV Isolation, 30V VCEO, 100mA IF Product overview: MOC8105300W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 30V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 30V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8105300W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - MOC8105300W - 789085-MOC8105300W - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOC8105300W
789085-MOC8105300W
Optoisolators - Transistor, Photovoltaic Output - MOC8105300W 789085-MOC8105300W
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 789085-MOC8105300W Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 1μs, 2μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 2μs, 3μs Part Status: Obsolete(EOL) Family Name: MOC8105 Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 30V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 65% @ 10mA Current Transfer Ratio (Maximum): 133% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): CNY17F2TVM; Introduction Date: September 18, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789085-MOC8105300W
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Rise / Fall Time (Typ): 1μs, 2μs
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 2μs, 3μs
Part Status: Obsolete(EOL)
Family Name: MOC8105
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 30V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 100mA
Current Transfer Ratio (Minimum): 65% @ 10mA
Current Transfer Ratio (Maximum): 133% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): CNY17F2TVM;
Introduction Date: September 18, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-MOC8105300W 789085-MOC8105300W
Product Name 5.3kV 30V 100mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - MOC8105300W
IC(max) 50 milliamps
PD 250 milliwatts
hfe 133
Unlock Full Specs
to access all available technical data