onsemi 5.3kV 30V 100mA Bipolar Transistor MOC8104W

Description
1-CH Optocoupler, 5.3kV Isolation, 30V VCEO, 100mA IF, PDIP Product overview: MOC8104W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 30V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 30V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8104W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH Optocoupler, 5.3kV Isolation, 30V VCEO, 100mA IF, PDIP Product overview: MOC8104W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 30V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 30V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8104W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.3kV 30V 100mA Bipolar Transistor
903-MOC8104W
5.3kV 30V 100mA Bipolar Transistor 903-MOC8104W
1-CH Optocoupler, 5.3kV Isolation, 30V VCEO, 100mA IF, PDIP Product overview: MOC8104W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 30V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 30V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8104W can be used for catalog matching and distributor lookup.

1-CH Optocoupler, 5.3kV Isolation, 30V VCEO, 100mA IF, PDIP Product overview: MOC8104W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 30V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 30V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8104W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - MOC8104W - 1078754-MOC8104W - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOC8104W
1078754-MOC8104W
Optoisolators - Transistor, Photovoltaic Output - MOC8104W 1078754-MOC8104W
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078754-MOC8104W Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 160% @ 10mA Maximum DC Current Transfer Ratio: 256% @ 10mA Switching Turn-On and Turn-Off Time: 2μs, 3μs Rise and Fall Time: 1μs, 2μs Maximum Output Voltage: 30V Channel Output Current: 50mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078754-MOC8104W
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 160% @ 10mA
Maximum DC Current Transfer Ratio: 256% @ 10mA
Switching Turn-On and Turn-Off Time: 2μs, 3μs
Rise and Fall Time: 1μs, 2μs
Maximum Output Voltage: 30V
Channel Output Current: 50mA
Continuous forward current- Max: 100mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-MOC8104W 1078754-MOC8104W
Product Name 5.3kV 30V 100mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - MOC8104W
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data